Panasonic Chip Resistor - Surface Mount ERJ-PB6D7323V

Description
RES SMD 732K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 732K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D7323V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D7323V
Chip Resistor - Surface Mount ERJ-PB6D7323V
RES SMD 732K OHM 0.5% 1/4W 0805

RES SMD 732K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D7323V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D7323V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D7323V
RES SMD 732K OHM 0.5% 1/4W 0805

RES SMD 732K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic - 68AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic
68AC8766
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic 68AC8766
CHIP RES, THICK FILM, 732K, 0.25W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.25W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic - 68AC8765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic
68AC8765
Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic 68AC8765
CHIP RES, THICK FILM, 732K, 0.25W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 732K, 0.25W, 0805; Resistance:732kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB6D7323V ERJ-PB6D7323V 68AC8766
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 732K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 732000 ohms 732000 ohms 732000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers