Panasonic Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic ERJ-PB6D6652V

Description
CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic - 68AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic
68AC8723
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic 68AC8723
CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic - 68AC8724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic
68AC8724
Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic 68AC8724
CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.25W, 0805; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8723
Product Name Chip Res, Thick Film, 66K5, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details