Panasonic SMD 4W Resistor ERJ-PB6D5102V

Description
RES SMD 51K OHM 0.5% 1/4W 0805 Product overview: ERJ-PB6D5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6D5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 51K OHM 0.5% 1/4W 0805 Product overview: ERJ-PB6D5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6D5102V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-PB6D5102V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-PB6D5102V
SMD 4W Resistor 52-ERJ-PB6D5102V
RES SMD 51K OHM 0.5% 1/4W 0805 Product overview: ERJ-PB6D5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6D5102V can be used for catalog matching and distributor lookup.

RES SMD 51K OHM 0.5% 1/4W 0805 Product overview: ERJ-PB6D5102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6D5102V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
969819-ERJ-PB6D5102V
Resistors - Chip Resistor - Surface Mount 969819-ERJ-PB6D5102V
Win Source Part Number: 969819-ERJ-PB6D5102V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-PB6 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 51 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJPB6D5102V,P21213T R,P21213CT,P21213DKR Base Product Number: ERJ-PB

Win Source Part Number: 969819-ERJ-PB6D5102V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-PB6
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 51 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJPB6D5102V,P21213TR,P21213CT,P21213DKR
Base Product Number: ERJ-PB

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D5102V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D5102V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D5102V
RES SMD 51K OHM 0.5% 1/4W 0805

RES SMD 51K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic - 68AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic
68AC8612
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic 68AC8612
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic - 68AC8613 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic
68AC8613
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic 68AC8613
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-PB6D5102V 969819-ERJ-PB6D5102V ERJ-PB6D5102V 68AC8612
Product Name SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 51000 ohms 51000 ohms 51000 ohms 51000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details