CHIP RES, THICK FILM, 48K7, 0.25W, 0805; Resistance:48.7kohm;
CHIP RES, THICK FILM, 48K7, 0.25W, 0805; Resistance:48.7kohm;
RES SMD 48.7K OHM 0.5% 1/4W 0805
RES SMD 48.7K OHM 0.5% 1/4W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 68AC8597 | ERJ-PB6D4872V | ERJ-PB6D4872V |
| Product Name | Chip Res, Thick Film, 48K7, 0.25W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) | |
| Resistance Range | 48700 ohms | 48700 ohms | 48700 ohms |