Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D3573V

Description
RES SMD 357K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 357K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D3573V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D3573V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D3573V
RES SMD 357K OHM 0.5% 1/4W 0805

RES SMD 357K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic - 68AC8462 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic
68AC8462
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic 68AC8462
CHIP RES, THICK FILM, 357K, 0.25W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.25W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic - 68AC8463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic
68AC8463
Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic 68AC8463
CHIP RES, THICK FILM, 357K, 0.25W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.25W, 0805; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D3573V 68AC8462
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 357K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 357000 ohms 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details