RES SMD 3.24K OHM 0.5% 1/4W 0805
RES SMD 3.24K OHM 0.5% 1/4W 0805
CHIP RES, THICK FILM, 3K24, 0.25W, 0805; Resistance:3.24kohm;
CHIP RES, THICK FILM, 3K24, 0.25W, 0805; Resistance:3.24kohm;
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-PB6D3241V | ERJ-PB6D3241V | 68AC8419 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 3K24, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3240 ohms | 3240 ohms | 3240 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |