Panasonic Chip Resistor - Surface Mount ERJ-PB6D2671V

Description
RES SMD 2.67K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 2.67K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D2671V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D2671V
Chip Resistor - Surface Mount ERJ-PB6D2671V
RES SMD 2.67K OHM 0.5% 1/4W 0805

RES SMD 2.67K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic - 68AC8338 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic
68AC8338
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic 68AC8338
CHIP RES, THICK FILM, 2K67, 0.25W, 0805; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.25W, 0805; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic - 68AC8339 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic
68AC8339
Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic 68AC8339
CHIP RES, THICK FILM, 2K67, 0.25W, 0805; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K67, 0.25W, 0805; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2671V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2671V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2671V
RES SMD 2.67K OHM 0.5% 1/4W 0805

RES SMD 2.67K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PB6D2671V 68AC8338 ERJ-PB6D2671V
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 2K67, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2670 ohms 2670 ohms 2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers