Panasonic Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2612V

Description
CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic - 68AC8332 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic
68AC8332
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic 68AC8332
CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic - 68AC8333 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic
68AC8333
Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic 68AC8333
CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 26K1, 0.25W, 0805; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8332
Product Name Chip Res, Thick Film, 26K1, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details