Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D2262V

Description
RES SMD 22.6K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 22.6K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D2262V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D2262V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D2262V
RES SMD 22.6K OHM 0.5% 1/4W 0805

RES SMD 22.6K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PB6D2262V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D2262V
Chip Resistor - Surface Mount ERJ-PB6D2262V
RES SMD 22.6K OHM 0.5% 1/4W 0805

RES SMD 22.6K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic - 68AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic
68AC8276
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic 68AC8276
CHIP RES, THICK FILM, 22K6, 0.25W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K6, 0.25W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic - 68AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic
68AC8277
Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic 68AC8277
CHIP RES, THICK FILM, 22K6, 0.25W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K6, 0.25W, 0805; Resistance:22.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-PB6D2262V ERJ-PB6D2262V 68AC8276
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Res, Thick Film, 22K6, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms 22600 ohms 22600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details