Panasonic Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D2153V

Description
CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic - 68AC8254 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic
68AC8254
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic 68AC8254
CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic - 68AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic
68AC8255
Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic 68AC8255
CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 215K, 0.25W, 0805; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8254
Product Name Chip Res, Thick Film, 215K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details