Panasonic Chip Resistor - Surface Mount ERJ-PB6D1963V

Description
RES SMD 196K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 196K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PB6D1963V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PB6D1963V
Chip Resistor - Surface Mount ERJ-PB6D1963V
RES SMD 196K OHM 0.5% 1/4W 0805

RES SMD 196K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic - 68AC8224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic
68AC8224
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic 68AC8224
CHIP RES, THICK FILM, 196K, 0.25W, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.25W, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic - 68AC8223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic
68AC8223
Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic 68AC8223
CHIP RES, THICK FILM, 196K, 0.25W, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 196K, 0.25W, 0805; Resistance:196kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PB6D1963V 68AC8224
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 196K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 196000 ohms 196000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JTTD1004FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details