CHIP RES, THICK FILM, 1K87, 0.25W, 0805; Resistance:1.87kohm;
CHIP RES, THICK FILM, 1K87, 0.25W, 0805; Resistance:1.87kohm;
RES SMD 1.87K OHM 0.5% 1/4W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC8208 | ERJ-PB6D1871V |
| Product Name | Chip Res, Thick Film, 1K87, 0.25W, 0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Resistance Range | 1870 ohms | 1870 ohms |