Panasonic Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic ERJ-PB6D1823V

Description
CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic - 68AC8206 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic
68AC8206
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic 68AC8206
CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic - 68AC8205 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic
68AC8205
Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic 68AC8205
CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 182K, 0.25W, 0805; Resistance:182kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1823V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1823V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1823V
RES SMD 182K OHM 0.5% 1/4W 0805

RES SMD 182K OHM 0.5% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC8206 ERJ-PB6D1823V
Product Name Chip Res, Thick Film, 182K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 182000 ohms 182000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details