Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D1651V

Description
RES SMD 1.65K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 1.65K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D1651V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D1651V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D1651V
RES SMD 1.65K OHM 0.5% 1/4W 0805

RES SMD 1.65K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic - 68AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic
68AC8171
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic 68AC8171
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic - 68AC8172 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic
68AC8172
Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic 68AC8172
CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K65, 0.25W, 0805; Resistance:1.65kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D1651V 68AC8171
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 1K65, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details