Panasonic Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic ERJ-PB6D1601V

Description
CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic - 68AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic
68AC8160
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic 68AC8160
CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic - 68AC8159 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic
68AC8159
Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic 68AC8159
CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K6, 0.25W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8160
Product Name Chip Res, Thick Film, 1K6, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers