RES SMD 10.2K OHM 0.5% 1/4W 0805
RES SMD 10.2K OHM 0.5% 1/4W 0805
CHIP RES, THICK FILM, 10K2, 0.25W, 0805; Resistance:10.2kohm;
CHIP RES, THICK FILM, 10K2, 0.25W, 0805; Resistance:10.2kohm;
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-PB6D1022V | ERJ-PB6D1022V | 68AC8042 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 10K2, 0.25W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 10200 ohms | 10200 ohms | 10200 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |