Panasonic Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic ERJ-PB6B9092V

Description
CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic - 68AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic
68AC7997
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic 68AC7997
CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic - 68AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic
68AC7996
Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic 68AC7996
CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 90K9, 0.25W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7997
Product Name Chip Res, Thick Film, 90K9, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details