Panasonic Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B8873V

Description
CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic - 68AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic
68AC7990
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic 68AC7990
CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic - 68AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic
68AC7991
Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic 68AC7991
CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 0805; Resistance:887kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B8873V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B8873V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B8873V
RES SMD 887K OHM 0.1% 1/4W 0805

RES SMD 887K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7990 ERJ-PB6B8873V
Product Name Chip Res, Thick Film, 887K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 887000 ohms 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details