Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B6982V

Description
RES SMD 69.8K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 69.8K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6982V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6982V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6982V
RES SMD 69.8K OHM 0.1% 1/4W 0805

RES SMD 69.8K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic - 68AC7900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic
68AC7900
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic 68AC7900
CHIP RES, THICK FILM, 69K8, 0.25W, 0805; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.25W, 0805; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic - 68AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic
68AC7901
Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic 68AC7901
CHIP RES, THICK FILM, 69K8, 0.25W, 0805; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 0.25W, 0805; Resistance:69.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B6982V 68AC7900
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 69K8, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 69800 ohms 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers