Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B6343V

Description
RES SMD 634K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 634K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6343V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6343V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6343V
RES SMD 634K OHM 0.1% 1/4W 0805

RES SMD 634K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic - 68AC7863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic
68AC7863
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic 68AC7863
CHIP RES, THICK FILM, 634K, 0.25W, 0805; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.25W, 0805; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic - 68AC7862 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic
68AC7862
Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic 68AC7862
CHIP RES, THICK FILM, 634K, 0.25W, 0805; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.25W, 0805; Resistance:634kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B6343V 68AC7863
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 634K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 634000 ohms 634000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details