Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B6040V

Description
RES SMD 604 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 604 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B6040V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B6040V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B6040V
RES SMD 604 OHM 0.1% 1/4W 0805

RES SMD 604 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic - 68AC7832 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic
68AC7832
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic 68AC7832
CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic - 68AC7833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic
68AC7833
Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic 68AC7833
CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.25W, 0805; Resistance:604ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B6040V 68AC7832
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 604R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 604 ohms 604 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details