Panasonic Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5900V

Description
CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic - 68AC7825 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic
68AC7825
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic 68AC7825
CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic - 68AC7824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic
68AC7824
Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic 68AC7824
CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 0.25W, 0805; Resistance:590ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7825
Product Name Chip Res, Thick Film, 590R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers