Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B5600V

Description
RES SMD 560 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 560 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5600V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5600V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5600V
RES SMD 560 OHM 0.1% 1/4W 0805

RES SMD 560 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic - 68AC7801 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic
68AC7801
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic 68AC7801
CHIP RES, THICK FILM, 560R, 0.25W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.25W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic - 68AC7800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic
68AC7800
Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic 68AC7800
CHIP RES, THICK FILM, 560R, 0.25W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 560R, 0.25W, 0805; Resistance:560ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B5600V 68AC7801
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 560R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 560 ohms 560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details