Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B5232V

Description
RES SMD 52.3K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 52.3K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5232V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5232V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5232V
RES SMD 52.3K OHM 0.1% 1/4W 0805

RES SMD 52.3K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic - 68AC7781 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic
68AC7781
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic 68AC7781
CHIP RES, THICK FILM, 52K3, 0.25W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 0.25W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic - 68AC7780 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic
68AC7780
Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic 68AC7780
CHIP RES, THICK FILM, 52K3, 0.25W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 52K3, 0.25W, 0805; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B5232V 68AC7781
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 52K3, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 52300 ohms 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers