Panasonic Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5231V

Description
CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic - 68AC7778 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic
68AC7778
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic 68AC7778
CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic - 68AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic
68AC7779
Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic 68AC7779
CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K23, 0.25W, 0805; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5231V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5231V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5231V
RES SMD 5.23K OHM 0.1% 1/4W 0805

RES SMD 5.23K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7778 ERJ-PB6B5231V
Product Name Chip Res, Thick Film, 5K23, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 5230 ohms 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details