Panasonic Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5113V

Description
CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic - 68AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic
68AC7775
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic 68AC7775
CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic - 68AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic
68AC7774
Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic 68AC7774
CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.25W, 0805; Resistance:511kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7775
Product Name Chip Res, Thick Film, 511K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details