Panasonic Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B5102V

Description
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic - 68AC7764 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic
68AC7764
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic 68AC7764
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic - 68AC7765 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic
68AC7765
Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic 68AC7765
CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.25W, 0805; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B5102V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B5102V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B5102V
RES SMD 51K OHM 0.1% 1/4W 0805

RES SMD 51K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7764 ERJ-PB6B5102V
Product Name Chip Res, Thick Film, 51K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 51000 ohms 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details