Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B4753V

Description
RES SMD 475K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 475K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B4753V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B4753V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B4753V
RES SMD 475K OHM 0.1% 1/4W 0805

RES SMD 475K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic - 68AC7743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic
68AC7743
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic 68AC7743
CHIP RES, THICK FILM, 475K, 0.25W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.25W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic - 68AC7742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic
68AC7742
Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic 68AC7742
CHIP RES, THICK FILM, 475K, 0.25W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 475K, 0.25W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B4753V 68AC7743
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 475K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 475000 ohms 475000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers