Panasonic Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3480V

Description
CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic - 68AC7601 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic
68AC7601
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic 68AC7601
CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic - 68AC7602 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic
68AC7602
Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic 68AC7602
CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.25W, 0805; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7601
Product Name Chip Res, Thick Film, 348R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details