Panasonic Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic ERJ-PB6B3000V

Description
CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic - 68AC7537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic
68AC7537
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic 68AC7537
CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic - 68AC7538 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic
68AC7538
Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic 68AC7538
CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.25W, 0805; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7537
Product Name Chip Res, Thick Film, 300R, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers