RES SMD 2.87K OHM 0.1% 1/4W 0805
CHIP RES, THICK FILM, 2K87, 0.25W, 0805; Resistance:2.87kohm;
CHIP RES, THICK FILM, 2K87, 0.25W, 0805; Resistance:2.87kohm;
RES SMD 2.87K OHM 0.1% 1/4W 0805
| ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-PB6B2871V | 68AC7523 | ERJ-PB6B2871V |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 2K87, 0.25W, 0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2870 ohms | 2870 ohms | 2870 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |