Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2263V

Description
RES SMD 226K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 226K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2263V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2263V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2263V
RES SMD 226K OHM 0.1% 1/4W 0805

RES SMD 226K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic - 68AC7432 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic
68AC7432
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic 68AC7432
CHIP RES, THICK FILM, 226K, 0.25W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.25W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic - 68AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic
68AC7433
Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic 68AC7433
CHIP RES, THICK FILM, 226K, 0.25W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 226K, 0.25W, 0805; Resistance:226kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2263V 68AC7432
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 226K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 226000 ohms 226000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567495P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details