Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2260V

Description
RES SMD 226 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 226 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2260V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2260V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2260V
RES SMD 226 OHM 0.1% 1/4W 0805

RES SMD 226 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic - 68AC7427 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic
68AC7427
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic 68AC7427
CHIP RES, THICK FILM, 226R, 0.25W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.25W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic - 68AC7426 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic
68AC7426
Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic 68AC7426
CHIP RES, THICK FILM, 226R, 0.25W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 226R, 0.25W, 0805; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2260V 68AC7427
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 226R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 226 ohms 226 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details