Panasonic SMD 4W Resistor ERJ-PB6B2001V

Description
RES SMD 2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B2001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-ERJ-PB6B2001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERJ-PB6B2001V
SMD 4W Resistor 52-ERJ-PB6B2001V
RES SMD 2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B2001V can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 0.1% 1/4W 0805 Product overview: ERJ-PB6B2001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB6B2001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic - 68AC7382 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
68AC7382
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic 68AC7382
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic - 68AC7381 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
68AC7381
Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic 68AC7381
CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K, 0.25W, 0805; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PB6B2001V 68AC7382
Product Name SMD 4W Resistor Chip Res, Thick Film, 2K, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.2500 watts 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details