Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6B2000V

Description
RES SMD 200 OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 200 OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B2000V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B2000V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B2000V
RES SMD 200 OHM 0.1% 1/4W 0805

RES SMD 200 OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic - 68AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic
68AC7379
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic 68AC7379
CHIP RES, THICK FILM, 200R, 0.25W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.25W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic - 68AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic
68AC7380
Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic 68AC7380
CHIP RES, THICK FILM, 200R, 0.25W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 200R, 0.25W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6B2000V 68AC7379
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 200R, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers