Panasonic Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1653V

Description
CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic - 68AC7329 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic
68AC7329
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic 68AC7329
CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic - 68AC7330 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic
68AC7330
Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic 68AC7330
CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.25W, 0805; Resistance:165kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7329
Product Name Chip Res, Thick Film, 165K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers