Panasonic Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1622V

Description
CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic - 68AC7321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic
68AC7321
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic 68AC7321
CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic - 68AC7322 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic
68AC7322
Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic 68AC7322
CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 16K2, 0.25W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1622V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1622V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1622V
RES SMD 16.2K OHM 0.1% 1/4W 0805

RES SMD 16.2K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7321 ERJ-PB6B1622V
Product Name Chip Res, Thick Film, 16K2, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 16200 ohms 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details