Panasonic Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1402V

Description
CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic - 68AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic
68AC7279
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic 68AC7279
CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic - 68AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic
68AC7280
Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic 68AC7280
CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 14K, 0.25W, 0805; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB6B1402V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6B1402V
Resistors - Chip Resistor - Surface Mount ERJ-PB6B1402V
RES SMD 14K OHM 0.1% 1/4W 0805

RES SMD 14K OHM 0.1% 1/4W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC7279 ERJ-PB6B1402V
Product Name Chip Res, Thick Film, 14K, 0.25W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 14000 ohms 14000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers