Panasonic Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic ERJ-PB6B1302V

Description
CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic - 68AC7261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic
68AC7261
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic 68AC7261
CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic - 68AC7262 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic
68AC7262
Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic 68AC7262
CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 13K, 0.25W, 0805; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7261
Product Name Chip Res, Thick Film, 13K, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers