Panasonic RES SMD 1.2K OHM 0.1% 1/4W 0805 ERJ-PB6B1201V

Description
RES SMD 1.2K OHM 0.1% 1/4W 0805
Datasheet
Description
RES SMD 1.2K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.2K OHM 0.1% 1/4W 0805 - 590-ERJ-PB6B1201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 0.1% 1/4W 0805
590-ERJ-PB6B1201V
RES SMD 1.2K OHM 0.1% 1/4W 0805 590-ERJ-PB6B1201V
RES SMD 1.2K OHM 0.1% 1/4W 0805

RES SMD 1.2K OHM 0.1% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic - 68AC7236 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic
68AC7236
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic 68AC7236
CHIP RES, THICK FILM, 1K2, 0.25W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.25W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic - 68AC7235 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic
68AC7235
Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic 68AC7235
CHIP RES, THICK FILM, 1K2, 0.25W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.25W, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PB6B1201V 68AC7236
Product Name RES SMD 1.2K OHM 0.1% 1/4W 0805 Chip Res, Thick Film, 1K2, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details