The Chip Resistor, Thick Film, 1K05, 0.25W, 0805 from Panasonic is a high precision thick film resistor designed for reliable performance in various electronic applications. It features a resistance value of 1.05 kΩ with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The power rating is 0.25 W, suitable for applications requiring moderate power handling. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant, indicating it meets environmental regulations. The component operates effectively within a temperature range of -55°C to +155°C, with a temperature coefficient of resistance of ±50vó10,Ū,Å?/K for high resistance values up to 1 MΩ. The packaging method includes punched carrier taping, facilitating easy integration into automated assembly processes.
CHIP RES, THICK FILM, 1K05, 0.25W, 0805; Resistance:1.05kohm;
CHIP RES, THICK FILM, 1K05, 0.25W, 0805; Resistance:1.05kohm;
RES SMD 1.05K OHM 0.1% 1/4W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 68AC7200 | ERJ-PB6B1051V |
| Product Name | Chip Res, Thick Film, 1K05, 0.25W, 0805; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Resistance Range | 1050 ohms | 1050 ohms |