Panasonic Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic ERJ-PB3D7501V

Description
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic - 68AC7090 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
68AC7090
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic 68AC7090
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic - 68AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
68AC7091
Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic 68AC7091
CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K5, 0.2W, 0603; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC7090
Product Name Chip Res, Thick Film, 7K5, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details