Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D6802V

Description
RES SMD 68K OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 68K OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D6802V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D6802V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D6802V
RES SMD 68K OHM 0.5% 1/5W 0603

RES SMD 68K OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic - 68AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic
68AC7063
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic 68AC7063
CHIP RES, THICK FILM, 68K, 0.2W, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.2W, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic - 68AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic
68AC7062
Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic 68AC7062
CHIP RES, THICK FILM, 68K, 0.2W, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K, 0.2W, 0603; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D6802V 68AC7063
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 68K, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68000 ohms 68000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6042FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details