Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D6040V

Description
RES SMD 604 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 604 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D6040V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D6040V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D6040V
RES SMD 604 OHM 0.5% 1/5W 0603

RES SMD 604 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic - 68AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic
68AC7023
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic 68AC7023
CHIP RES, THICK FILM, 604R, 0.2W, 0603; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.2W, 0603; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic - 68AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic
68AC7022
Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic 68AC7022
CHIP RES, THICK FILM, 604R, 0.2W, 0603; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.2W, 0603; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D6040V 68AC7023
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 604R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details