RES SMD 5.76K OHM 0.5% 1/5W 0603
CHIP RES, THICK FILM, 5K76, 0.2W, 0603; Resistance:5.76kohm;
CHIP RES, THICK FILM, 5K76, 0.2W, 0603; Resistance:5.76kohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-PB3D5761V | 68AC7012 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Res, Thick Film, 5K76, 0.2W, 0603; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 5760 ohms | 5760 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2000 watts | 0.2000 watts |