Panasonic Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic ERJ-PB3D4990V

Description
CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic - 68AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic
68AC6962
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic 68AC6962
CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic - 68AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic
68AC6963
Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic 68AC6963
CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.2W, 0603; Resistance:499ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D4990V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D4990V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D4990V
RES SMD 499 OHM 0.5% 1/5W 0603

RES SMD 499 OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6962 ERJ-PB3D4990V
Product Name Chip Res, Thick Film, 499R, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details