Panasonic Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic ERJ-PB3D4221V

Description
CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic - 68AC6911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic
68AC6911
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic 68AC6911
CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic - 68AC6910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic
68AC6910
Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic 68AC6910
CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.2W, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D4221V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D4221V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D4221V
RES SMD 4.22K OHM 0.5% 1/5W 0603

RES SMD 4.22K OHM 0.5% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC6911 ERJ-PB3D4221V
Product Name Chip Res, Thick Film, 4K22, 0.2W, 0603; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 4220 ohms 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details