Panasonic Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic ERJ-PB3D3922V

Description
CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic - 68AC6895 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic
68AC6895
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic 68AC6895
CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic - 68AC6894 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic
68AC6894
Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic 68AC6894
CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 39K2, 0.2W, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC6895
Product Name Chip Res, Thick Film, 39K2, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details