Panasonic SMD 5W Resistor ERJ-PB3D3741V

Description
RES SMD 3.74K OHM 0.5% 1/5W 0603 Product overview: ERJ-PB3D3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3D3741V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 3.74K OHM 0.5% 1/5W 0603 Product overview: ERJ-PB3D3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3D3741V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-ERJ-PB3D3741V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-ERJ-PB3D3741V
SMD 5W Resistor 52-ERJ-PB3D3741V
RES SMD 3.74K OHM 0.5% 1/5W 0603 Product overview: ERJ-PB3D3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3D3741V can be used for catalog matching and distributor lookup.

RES SMD 3.74K OHM 0.5% 1/5W 0603 Product overview: ERJ-PB3D3741V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PB3D3741V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-PB3D3741V
772308-ERJ-PB3D3741V
Chip Resistor - Surface Mount - ERJ-PB3D3741V 772308-ERJ-PB3D3741V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772308-ERJ-PB3D3741V Series: ERJ Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 0603 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.2W, 1/5W Resistance (Ohms): 3.74k Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): ERJPB3B3741V; Introduction Date: February 24, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772308-ERJ-PB3D3741V
Series: ERJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 0603
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 3.74k
Composition: Thick Film
Number of Terminations: 2
Family Name: ERJ
Categories: Resistors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): ERJPB3B3741V;
Introduction Date: February 24, 2016
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic - 68AC6874 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic
68AC6874
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic 68AC6874
CHIP RES, THICK FILM, 3K74, 0.2W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.2W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic - 68AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic
68AC6875
Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic 68AC6875
CHIP RES, THICK FILM, 3K74, 0.2W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.2W, 0603; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-PB3D3741V 772308-ERJ-PB3D3741V 68AC6874
Product Name SMD 5W Resistor Chip Resistor - Surface Mount - ERJ-PB3D3741V Chip Res, Thick Film, 3K74, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 3740 ohms 3740 ohms 3740 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details