Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB3D3570V

Description
RES SMD 357 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 357 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB3D3570V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB3D3570V
Resistors - Chip Resistor - Surface Mount ERJ-PB3D3570V
RES SMD 357 OHM 0.5% 1/5W 0603

RES SMD 357 OHM 0.5% 1/5W 0603

Supplier's Site
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic - 68AC6854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
68AC6854
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic 68AC6854
CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic - 68AC6855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
68AC6855
Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic 68AC6855
CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.2W, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB3D3570V 68AC6854
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 357R, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 357 ohms 357 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details